ThermometerSite.com Thermax Clock Indicators

Description
Irreversible Labels A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications Size: 0.55" Diameter (14mm) Type: Circular, Self Adhesive Scale: °F and °C Quantity: 10 Per Package
Description
Irreversible Labels A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications Size: 0.55" Diameter (14mm) Type: Circular, Self Adhesive Scale: °F and °C Quantity: 10 Per Package

Suppliers

Company
Product
Description
Supplier Links
Thermax Clock Indicators -  - ThermometerSite.com
Glenview, IL, USA
Thermax Clock Indicators
Thermax Clock Indicators
Irreversible Labels A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications Size: 0.55" Diameter (14mm) Type: Circular, Self Adhesive Scale: °F and °C Quantity: 10 Per Package

Irreversible Labels
A fast, simple temperature monitoring system based on Proprietary color change technology

  • Inexpensive and Easy to Use
  • Immediate Response
  • Permanent Record of Highest Temperature
  • Oil, Water and Steam Resistant
  • Accuracy Tolerances
    • Less than 100°C is +/-1°C
    • 100°C to 154°C is +/-1.5°C
    • Greater than 154°C is +/-4°C
  • Temperature range 29-290°C
  • Silver to Black Color Change
  • Last Black Event is the highest temperature achieved

Specifications
Size: 0.55" Diameter (14mm)
Type: Circular, Self Adhesive
Scale: °F and °C
Quantity: 10 Per Package

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Industrial Thermometers
Product Name Thermax Clock Indicators
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details
EX SPOT Pyrometer in Flame Proof Housing - EX SPOT - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
View Details