LCR Capacitors Film Capacitor, Fsc Series, 4700 Pf, 2.5%, Ps (Polystyrene), 160 V Rohs Compliant Lcr Components FSC 160V 4700PF

Description
Film Capacitor, FSC Series, 4700 pF, 2.5%, PS (Polystyrene), 160 V RoHS Compliant: Yes
Description
Film Capacitor, FSC Series, 4700 pF, 2.5%, PS (Polystyrene), 160 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Film Capacitor, FSC Series, with a capacitance of 4700 pF and a tolerance of 2.5%, is designed for applications requiring high stability and low loss. It utilizes polystyrene as the dielectric material, which provides excellent insulation resistance and a low power factor of less than 0.0005. This capacitor operates at a DC working voltage of 160 V and is suitable for a wide range of applications, including I.F transformers, tuned circuits, and timing circuits. The capacitor features tinned copper wire terminations and is compliant with RoHS standards. It has a temperature operating range of -40°C to +85°C, ensuring reliability in various environmental conditions. The product is marked clearly for capacitance, tolerance, and voltage, facilitating easy identification during installation. With its compact size and high Q factor, this capacitor is a suitable choice for engineers looking for reliable performance in precision electronic applications.

Datasheet Summary
Powered by GS/AI

The Film Capacitor, FSC Series, with a capacitance of 4700 pF and a tolerance of 2.5%, is designed for applications requiring high stability and low loss. It utilizes polystyrene as the dielectric material, which provides excellent insulation resistance and a low power factor of less than 0.0005. This capacitor operates at a DC working voltage of 160 V and is suitable for a wide range of applications, including I.F transformers, tuned circuits, and timing circuits. The capacitor features tinned copper wire terminations and is compliant with RoHS standards. It has a temperature operating range of -40°C to +85°C, ensuring reliability in various environmental conditions. The product is marked clearly for capacitance, tolerance, and voltage, facilitating easy identification during installation. With its compact size and high Q factor, this capacitor is a suitable choice for engineers looking for reliable performance in precision electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, Fsc Series, 4700 Pf, 2.5%, Ps (Polystyrene), 160 V Rohs Compliant Lcr Components - 97K0244 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fsc Series, 4700 Pf, 2.5%, Ps (Polystyrene), 160 V Rohs Compliant Lcr Components
97K0244
Film Capacitor, Fsc Series, 4700 Pf, 2.5%, Ps (Polystyrene), 160 V Rohs Compliant Lcr Components 97K0244
Film Capacitor, FSC Series, 4700 pF, 2.5%, PS (Polystyrene), 160 V RoHS Compliant: Yes

Film Capacitor, FSC Series, 4700 pF, 2.5%, PS (Polystyrene), 160 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0244
Product Name Film Capacitor, Fsc Series, 4700 Pf, 2.5%, Ps (Polystyrene), 160 V Rohs Compliant Lcr Components
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers