LCR Capacitors Film Capacitor, 0.01Uf, 160V, Axial 2.5%; Dielectric Type Lcr Components FSC 160V 10000PF

Description
FILM CAPACITOR, 0.01UF, 160V, AXIAL 2.5%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.01UF, 160V, AXIAL 2.5%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.01Uf, 160V, Axial 2.5%; Dielectric Type Lcr Components - 97K0234 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 160V, Axial 2.5%; Dielectric Type Lcr Components
97K0234
Film Capacitor, 0.01Uf, 160V, Axial 2.5%; Dielectric Type Lcr Components 97K0234
FILM CAPACITOR, 0.01UF, 160V, AXIAL 2.5%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.01UF, 160V, AXIAL 2.5%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0234
Product Name Film Capacitor, 0.01Uf, 160V, Axial 2.5%; Dielectric Type Lcr Components
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PS
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details