CAPACITOR AUDIO FILM PP, 3.3UF, 5%, 630V,; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Typical Applications:Audio Systems; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 58M6716 |
| Product Name | Capacitor Audio Film Pp, 3.3Uf, 5%, 630V,; Dielectric Type Lcr Components |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |