LCR Capacitors Clamp, Flanged, 76Mm; Accessory Type Lcr Components EP0887/P3

Description
CLAMP, FLANGED, 76MM; Accessory Type:Capacitor Clamp 2 Flange; Clip Diameter:76mm; Product Range:LCR EP Series; SVHC:No SVHC (15-Jan-2019); For Use With:Tubular Capacitors; Material:Nylon RoHS Compliant: NA
Datasheet
Description
CLAMP, FLANGED, 76MM; Accessory Type:Capacitor Clamp 2 Flange; Clip Diameter:76mm; Product Range:LCR EP Series; SVHC:No SVHC (15-Jan-2019); For Use With:Tubular Capacitors; Material:Nylon RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp, Flanged, 76Mm; Accessory Type Lcr Components - 09WX7734 - Newark, An Avnet Company
Chicago, IL, United States
Clamp, Flanged, 76Mm; Accessory Type Lcr Components
09WX7734
Clamp, Flanged, 76Mm; Accessory Type Lcr Components 09WX7734
CLAMP, FLANGED, 76MM; Accessory Type:Capacitor Clamp 2 Flange; Clip Diameter:76mm; Product Range:LCR EP Series; SVHC:No SVHC (15-Jan-2019); For Use With:Tubular Capacitors; Material:Nylon RoHS Compliant: NA

CLAMP, FLANGED, 76MM; Accessory Type:Capacitor Clamp 2 Flange; Clip Diameter:76mm; Product Range:LCR EP Series; SVHC:No SVHC (15-Jan-2019); For Use With:Tubular Capacitors; Material:Nylon RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09WX7734
Product Name Clamp, Flanged, 76Mm; Accessory Type Lcr Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details