LCR Capacitors Choke, 0.12Mh, 6A, Differential Mode; Product Range Lcr Components DF5

Description
CHOKE, 0.12MH, 6A, DIFFERENTIAL MODE; Product Range:-; Inductance:120µH; DC Current Rating:6A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CHOKE, 0.12MH, 6A, DIFFERENTIAL MODE; Product Range:-; Inductance:120µH; DC Current Rating:6A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 0.12Mh, 6A, Differential Mode; Product Range Lcr Components - 96K8545 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.12Mh, 6A, Differential Mode; Product Range Lcr Components
96K8545
Choke, 0.12Mh, 6A, Differential Mode; Product Range Lcr Components 96K8545
CHOKE, 0.12MH, 6A, DIFFERENTIAL MODE; Product Range:-; Inductance:120µH; DC Current Rating:6A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

CHOKE, 0.12MH, 6A, DIFFERENTIAL MODE; Product Range:-; Inductance:120µH; DC Current Rating:6A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 96K8545
Product Name Choke, 0.12Mh, 6A, Differential Mode; Product Range Lcr Components
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0190 microH
View Details
High Frequency & RF Inductors - 1-2176086-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details