CHOKE, COMMON MODE, 2X7.5MH, 2A; Inductance:7.5mH; Rated Current:2A; Product Range:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DC Current Max:2A; DC Current Rating:2A; DC Resistance Max:0.16ohm; External Depth:12mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 96K7951 |
| Product Name | Choke, Common Mode, 2X7.5Mh, 2A; Inductance Lcr Components |
| Standards and Certifications | RoHS |