Lattice Semiconductor Corporation Triple 4-20Ma Loop Splitter, Input Resistance 50 Ohms, Input Range 4-20 Ma, 0-10Ma, Excitation Voltage 20 Vdc Nom, 28Ma Max, Output Ragne 4-20Ma, 0-10Ma, Power Voltage 95-265 Vac Or 11-30 Vdc Power... TIM-018-MK2-AC

Description
TRIPLE 4-20MA LOOP SPLITTER, INPUT RESISTANCE 50 OHMS, INPUT RANGE 4-20 MA, 0-10MA, EXCITATION VOLTAGE 20 VDC NOM, 28MA MAX, OUTPUT RAGNE 4-20MA, 0-10MA, POWER VOLTAGE 95-265 VAC OR 11-30 VDC POWER CONSUMPTION 3 W MAX ROHS COMPLIANT: YES
Description
TRIPLE 4-20MA LOOP SPLITTER, INPUT RESISTANCE 50 OHMS, INPUT RANGE 4-20 MA, 0-10MA, EXCITATION VOLTAGE 20 VDC NOM, 28MA MAX, OUTPUT RAGNE 4-20MA, 0-10MA, POWER VOLTAGE 95-265 VAC OR 11-30 VDC POWER CONSUMPTION 3 W MAX ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Triple 4-20Ma Loop Splitter, Input Resistance 50 Ohms, Input Range 4-20 Ma, 0-10Ma, Excitation Voltage 20 Vdc Nom, 28Ma Max, Output Ragne 4-20Ma, 0-10Ma, Power Voltage 95-265 Vac Or 11-30 Vdc Power... - 22AC7892 - Newark, An Avnet Company
Chicago, IL, United States
Triple 4-20Ma Loop Splitter, Input Resistance 50 Ohms, Input Range 4-20 Ma, 0-10Ma, Excitation Voltage 20 Vdc Nom, 28Ma Max, Output Ragne 4-20Ma, 0-10Ma, Power Voltage 95-265 Vac Or 11-30 Vdc Power...
22AC7892
Triple 4-20Ma Loop Splitter, Input Resistance 50 Ohms, Input Range 4-20 Ma, 0-10Ma, Excitation Voltage 20 Vdc Nom, 28Ma Max, Output Ragne 4-20Ma, 0-10Ma, Power Voltage 95-265 Vac Or 11-30 Vdc Power... 22AC7892
TRIPLE 4-20MA LOOP SPLITTER, INPUT RESISTANCE 50 OHMS, INPUT RANGE 4-20 MA, 0-10MA, EXCITATION VOLTAGE 20 VDC NOM, 28MA MAX, OUTPUT RAGNE 4-20MA, 0-10MA, POWER VOLTAGE 95-265 VAC OR 11-30 VDC POWER CONSUMPTION 3 W MAX ROHS COMPLIANT: YES

TRIPLE 4-20MA LOOP SPLITTER, INPUT RESISTANCE 50 OHMS, INPUT RANGE 4-20 MA, 0-10MA, EXCITATION VOLTAGE 20 VDC NOM, 28MA MAX, OUTPUT RAGNE 4-20MA, 0-10MA, POWER VOLTAGE 95-265 VAC OR 11-30 VDC POWER CONSUMPTION 3 W MAX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 22AC7892
Product Name Triple 4-20Ma Loop Splitter, Input Resistance 50 Ohms, Input Range 4-20 Ma, 0-10Ma, Excitation Voltage 20 Vdc Nom, 28Ma Max, Output Ragne 4-20Ma, 0-10Ma, Power Voltage 95-265 Vac Or 11-30 Vdc Power...
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Sample Gas Cooler - SCC-C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Control Limit
Form Factor Rack
View Details
SLC 5/05 16K Controller - 1747-L551 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details