Lattice Semiconductor Corporation Load Cell Signal Conditioner; Load Capacity Laurel Electronics TA200WM

Description
LOAD CELL SIGNAL CONDITIONER; Load Capacity:-; Supply Voltage:300VDC; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Cell Output mV / V:-; Product Range:-; External Depth:22.5mm; Input Impedance:1Gohm; Length:120mm RoHS Compliant: Yes
Datasheet
Description
LOAD CELL SIGNAL CONDITIONER; Load Capacity:-; Supply Voltage:300VDC; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Cell Output mV / V:-; Product Range:-; External Depth:22.5mm; Input Impedance:1Gohm; Length:120mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell Signal Conditioner; Load Capacity Laurel Electronics - 84K0418 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Signal Conditioner; Load Capacity Laurel Electronics
84K0418
Load Cell Signal Conditioner; Load Capacity Laurel Electronics 84K0418
LOAD CELL SIGNAL CONDITIONER; Load Capacity:-; Supply Voltage:300VDC; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Cell Output mV / V:-; Product Range:-; External Depth:22.5mm; Input Impedance:1Gohm; Length:120mm RoHS Compliant: Yes

LOAD CELL SIGNAL CONDITIONER; Load Capacity:-; Supply Voltage:300VDC; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Cell Output mV / V:-; Product Range:-; External Depth:22.5mm; Input Impedance:1Gohm; Length:120mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 84K0418
Product Name Load Cell Signal Conditioner; Load Capacity Laurel Electronics
Device Sensor Element / Chip
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW29C3/250kg - 1-PW29C3/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EFN30-100N-C20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 559795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details