Lattice Semiconductor Corporation Integrated Circuits (ICs) - Linear - Video Processing SII8788CNUC

Description
Win Source Part Number: 1260290-SII8788CNUC Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Professional Video Standard Package: 168 Mounting: SMD (SMT) Function: Processor Standards: NTSC Voltage - Supply: 2.375V ~ 2.625V Package / Case: 88-VFQFN Exposed Pad Supplier Device Package: 88-QFN (10x10) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-2184,SII8788CNUC Product Status: Obsolete Control Interface: SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1260290-SII8788CNUC Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Professional Video Standard Package: 168 Mounting: SMD (SMT) Function: Processor Standards: NTSC Voltage - Supply: 2.375V ~ 2.625V Package / Case: 88-VFQFN Exposed Pad Supplier Device Package: 88-QFN (10x10) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-2184,SII8788CNUC Product Status: Obsolete Control Interface: SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1260290-SII8788CNUC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260290-SII8788CNUC
Integrated Circuits (ICs) - Linear - Video Processing 1260290-SII8788CNUC
Win Source Part Number: 1260290-SII8788CNUC Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Professional Video Standard Package: 168 Mounting: SMD (SMT) Function: Processor Standards: NTSC Voltage - Supply: 2.375V ~ 2.625V Package / Case: 88-VFQFN Exposed Pad Supplier Device Package: 88-QFN (10x10) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-2184,SII8788CNUC Product Status: Obsolete Control Interface: SPI

Win Source Part Number: 1260290-SII8788CNUC
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Professional Video
Standard Package: 168
Mounting: SMD (SMT)
Function: Processor
Standards: NTSC
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 88-VFQFN Exposed Pad
Supplier Device Package: 88-QFN (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-2184,SII8788CNUC
Product Status: Obsolete
Control Interface: SPI

Buy Now Datasheet
Video Processing Ic - 684-SII8788CNUC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-SII8788CNUC
Video Processing Ic 684-SII8788CNUC
IC VIDEO PROCESSOR 88QFN Product overview: SII8788CNUC from Lattice Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SII8788CNUC can be used for catalog matching and distributor lookup.

IC VIDEO PROCESSOR 88QFN Product overview: SII8788CNUC from Lattice Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SII8788CNUC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Linear - Video Processing
SII8788CNUC
Integrated Circuits (ICs) - Linear - Video Processing SII8788CNUC
IC VIDEO PROCESSOR 88QFN

IC VIDEO PROCESSOR 88QFN

Supplier's Site
Linear - Video Processing - SII8788CNUC - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
SII8788CNUC
Linear - Video Processing SII8788CNUC
IC VIDEO PROCESSOR 88QFN

IC VIDEO PROCESSOR 88QFN

Supplier's Site Datasheet
Video Processing - SII8788CNUC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
SII8788CNUC
Video Processing SII8788CNUC
Video Processor IC SPI NTSC 88-QFN (10x10) Package

Video Processor IC SPI NTSC 88-QFN (10x10) Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1260290-SII8788CNUC 684-SII8788CNUC SII8788CNUC SII8788CNUC SII8788CNUC
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing - SI2160-A40-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
Interface Serial
View Details
3 suppliers
Video ICs - 351833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case LFBGA
Interface LVDS
Number of Channels 2 #
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
4-Channel Video Decoder and Audio Codec - TW2864B-LD1-CR - Renesas Electronics Corporation
Specs
Package/Case LQFP100
View Details
7 suppliers