Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021510-OR3C805PS208
Operating Supply Voltage: 5 V
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): OR3C805PS208-DBOR3C8
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 171
Number of Logic Blocks (LABs): 1024
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1021510-OR3C805PS208-DB |
| Product Name | Embedded Processors and Controllers - OR3C805PS208-DB |
| Device Type | Storage Interface |