Lattice Semiconductor Corporation Embedded Processors and Controllers - OR2T15A6S240-DB OR2T15A6S240-DB

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002888-OR2T15A6S240 -DB Frequency: 294.12 MHz RAM Size: 3.1 kB Number of Pins: 240 Number of Logic Elements/Cells: 1600 Categories: Embedded Processors and Controllers Max Frequency: 294.12 MHz Alternative Parts (Cross-Reference): OR2T15A6S240-DBOR2T1 5A-6S240-DB; OR2T15A6S240DB; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 320 Number of Logic Blocks (LABs): 1600
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002888-OR2T15A6S240 -DB Frequency: 294.12 MHz RAM Size: 3.1 kB Number of Pins: 240 Number of Logic Elements/Cells: 1600 Categories: Embedded Processors and Controllers Max Frequency: 294.12 MHz Alternative Parts (Cross-Reference): OR2T15A6S240-DBOR2T1 5A-6S240-DB; OR2T15A6S240DB; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 320 Number of Logic Blocks (LABs): 1600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - OR2T15A6S240-DB - 1002888-OR2T15A6S240-DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - OR2T15A6S240-DB
1002888-OR2T15A6S240-DB
Embedded Processors and Controllers - OR2T15A6S240-DB 1002888-OR2T15A6S240-DB
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002888-OR2T15A6S240 -DB Frequency: 294.12 MHz RAM Size: 3.1 kB Number of Pins: 240 Number of Logic Elements/Cells: 1600 Categories: Embedded Processors and Controllers Max Frequency: 294.12 MHz Alternative Parts (Cross-Reference): OR2T15A6S240-DBOR2T1 5A-6S240-DB; OR2T15A6S240DB; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 320 Number of Logic Blocks (LABs): 1600

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002888-OR2T15A6S240-DB
Frequency: 294.12 MHz
RAM Size: 3.1 kB
Number of Pins: 240
Number of Logic Elements/Cells: 1600
Categories: Embedded Processors and Controllers
Max Frequency: 294.12 MHz
Alternative Parts (Cross-Reference): OR2T15A6S240-DBOR2T15A-6S240-DB; OR2T15A6S240DB;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of I/Os: 320
Number of Logic Blocks (LABs): 1600

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1002888-OR2T15A6S240-DB
Product Name Embedded Processors and Controllers - OR2T15A6S240-DB
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details