Lattice Semiconductor Corporation Embedded Processors and Controllers - OR2C08A4S208-DB OR2C08A4S208-DB

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083340-OR2C08A4S208 -DB Operating Supply Voltage: 3.3 V Number of Pins: 208 Categories: Embedded Processors and Controllers Max Frequency: 250 MHz Alternative Parts (Cross-Reference): OR2C08A4S208-DBOR2C0 8A-4S208-DB; OR2C08A4S208DB; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 224 Number of Logic Blocks (LABs): 724
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083340-OR2C08A4S208 -DB Operating Supply Voltage: 3.3 V Number of Pins: 208 Categories: Embedded Processors and Controllers Max Frequency: 250 MHz Alternative Parts (Cross-Reference): OR2C08A4S208-DBOR2C0 8A-4S208-DB; OR2C08A4S208DB; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 224 Number of Logic Blocks (LABs): 724
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - OR2C08A4S208-DB - 1083340-OR2C08A4S208-DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - OR2C08A4S208-DB
1083340-OR2C08A4S208-DB
Embedded Processors and Controllers - OR2C08A4S208-DB 1083340-OR2C08A4S208-DB
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083340-OR2C08A4S208 -DB Operating Supply Voltage: 3.3 V Number of Pins: 208 Categories: Embedded Processors and Controllers Max Frequency: 250 MHz Alternative Parts (Cross-Reference): OR2C08A4S208-DBOR2C0 8A-4S208-DB; OR2C08A4S208DB; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 224 Number of Logic Blocks (LABs): 724

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083340-OR2C08A4S208-DB
Operating Supply Voltage: 3.3 V
Number of Pins: 208
Categories: Embedded Processors and Controllers
Max Frequency: 250 MHz
Alternative Parts (Cross-Reference): OR2C08A4S208-DBOR2C08A-4S208-DB; OR2C08A4S208DB;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 224
Number of Logic Blocks (LABs): 724

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1083340-OR2C08A4S208-DB
Product Name Embedded Processors and Controllers - OR2C08A4S208-DB
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details