Lattice Semiconductor Corporation Embedded Processors and Controllers - OR2C06A4T144-DB OR2C06A4T144-DB

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083338-OR2C06A4T144 -DB Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Gates: 15900 Categories: Embedded Processors and Controllers Case / Package: TQFP Max Frequency: 250 MHz Alternative Parts (Cross-Reference): OR2C06A4T144-DBOR2C0 6A-4T144-DB; OR2C06A-4T144DB; OR2C06A4T144DB; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 192 Number of Logic Blocks (LABs): 576
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083338-OR2C06A4T144 -DB Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Gates: 15900 Categories: Embedded Processors and Controllers Case / Package: TQFP Max Frequency: 250 MHz Alternative Parts (Cross-Reference): OR2C06A4T144-DBOR2C0 6A-4T144-DB; OR2C06A-4T144DB; OR2C06A4T144DB; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 192 Number of Logic Blocks (LABs): 576
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - OR2C06A4T144-DB - 1083338-OR2C06A4T144-DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - OR2C06A4T144-DB
1083338-OR2C06A4T144-DB
Embedded Processors and Controllers - OR2C06A4T144-DB 1083338-OR2C06A4T144-DB
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083338-OR2C06A4T144 -DB Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Gates: 15900 Categories: Embedded Processors and Controllers Case / Package: TQFP Max Frequency: 250 MHz Alternative Parts (Cross-Reference): OR2C06A4T144-DBOR2C0 6A-4T144-DB; OR2C06A-4T144DB; OR2C06A4T144DB; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 192 Number of Logic Blocks (LABs): 576

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083338-OR2C06A4T144-DB
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Gates: 15900
Categories: Embedded Processors and Controllers
Case / Package: TQFP
Max Frequency: 250 MHz
Alternative Parts (Cross-Reference): OR2C06A4T144-DBOR2C06A-4T144-DB; OR2C06A-4T144DB; OR2C06A4T144DB;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 192
Number of Logic Blocks (LABs): 576

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1083338-OR2C06A4T144-DB
Product Name Embedded Processors and Controllers - OR2C06A4T144-DB
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - CDM10VXTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details