Lattice Semiconductor Corporation Embedded Processors and Controllers - OR2C04A-4T144-DB OR2C04A-4T144-DB

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003183-OR2C04A-4T14 4-DB Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Categories: Embedded Processors and Controllers Case / Package: TQFP Max Frequency: 250 MHz Alternative Parts (Cross-Reference): LC4064ZC-75TN48I; LC4064ZC-5TN48I; LC4064ZC-75TN100C; XC9536XL-5VQG44C; XC9572XL-5VQG44C; XC2C32A-6VQG44COR2C0 4A4T144-DB; OR2C04A4T144DB; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 160 Number of Logic Blocks (LABs): 400
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003183-OR2C04A-4T14 4-DB Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Categories: Embedded Processors and Controllers Case / Package: TQFP Max Frequency: 250 MHz Alternative Parts (Cross-Reference): LC4064ZC-75TN48I; LC4064ZC-5TN48I; LC4064ZC-75TN100C; XC9536XL-5VQG44C; XC9572XL-5VQG44C; XC2C32A-6VQG44COR2C0 4A4T144-DB; OR2C04A4T144DB; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 160 Number of Logic Blocks (LABs): 400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - OR2C04A-4T144-DB - 1003183-OR2C04A-4T144-DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - OR2C04A-4T144-DB
1003183-OR2C04A-4T144-DB
Embedded Processors and Controllers - OR2C04A-4T144-DB 1003183-OR2C04A-4T144-DB
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003183-OR2C04A-4T14 4-DB Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Categories: Embedded Processors and Controllers Case / Package: TQFP Max Frequency: 250 MHz Alternative Parts (Cross-Reference): LC4064ZC-75TN48I; LC4064ZC-5TN48I; LC4064ZC-75TN100C; XC9536XL-5VQG44C; XC9572XL-5VQG44C; XC2C32A-6VQG44COR2C0 4A4T144-DB; OR2C04A4T144DB; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 160 Number of Logic Blocks (LABs): 400

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003183-OR2C04A-4T144-DB
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: Embedded Processors and Controllers
Case / Package: TQFP
Max Frequency: 250 MHz
Alternative Parts (Cross-Reference): LC4064ZC-75TN48I; LC4064ZC-5TN48I; LC4064ZC-75TN100C; XC9536XL-5VQG44C; XC9572XL-5VQG44C; XC2C32A-6VQG44COR2C04A4T144-DB; OR2C04A4T144DB;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 160
Number of Logic Blocks (LABs): 400

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1003183-OR2C04A-4T144-DB
Product Name Embedded Processors and Controllers - OR2C04A-4T144-DB
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - 448-88Q6113-B2-BYZ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Package Type BGA; 356-BGA
View Details