Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073965-M4-32/32-14V
Mounting: SMD (SMT)
Memory Type: EEPROM
Number of Gates: 1250
Number of Macrocells: 32
Categories: Embedded Processors and Controllers
Case / Package: TQFP
Max Frequency: 182 MHz
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 32
Number of Programmable I/O: 32
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1073965-M4-32/32-14VI |
| Product Name | Embedded Processors and Controllers - M4-32/32-14VI |
| Device Type | Storage Interface |