Lattice Semiconductor Corporation Embedded Processors and Controllers - M4-128/64-12YI M4-128/64-12YI

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073951-M4-128/64-12 YI Mounting: SMD (SMT) Memory Type: EEPROM Number of Gates: 5000 Number of Macrocells: 128 Categories: Embedded Processors and Controllers Case / Package: PQFP Max Frequency: 182 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 64 Number of Programmable I/O: 64
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073951-M4-128/64-12 YI Mounting: SMD (SMT) Memory Type: EEPROM Number of Gates: 5000 Number of Macrocells: 128 Categories: Embedded Processors and Controllers Case / Package: PQFP Max Frequency: 182 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 64 Number of Programmable I/O: 64
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - M4-128/64-12YI - 1073951-M4-128/64-12YI - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - M4-128/64-12YI
1073951-M4-128/64-12YI
Embedded Processors and Controllers - M4-128/64-12YI 1073951-M4-128/64-12YI
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073951-M4-128/64-12 YI Mounting: SMD (SMT) Memory Type: EEPROM Number of Gates: 5000 Number of Macrocells: 128 Categories: Embedded Processors and Controllers Case / Package: PQFP Max Frequency: 182 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 64 Number of Programmable I/O: 64

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073951-M4-128/64-12YI
Mounting: SMD (SMT)
Memory Type: EEPROM
Number of Gates: 5000
Number of Macrocells: 128
Categories: Embedded Processors and Controllers
Case / Package: PQFP
Max Frequency: 182 MHz
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 64
Number of Programmable I/O: 64

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1073951-M4-128/64-12YI
Product Name Embedded Processors and Controllers - M4-128/64-12YI
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 349366 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature 150 C (302 F)
Package Type PG-TSDSO-24
View Details