Lattice Semiconductor Corporation Din Rail Transmitter With Dual Solid State Relays, Isolated 4-20 Ma And Ethernet Outputs, Basic Main Board For Analog Input, Low Voltage 12-30 Vac Or 10-48 Vdc Power, Pt100 100 Ohm Platinum Rtd Inp... LTE21P385F

Description
DIN rail transmitter with dual solid state relays, isolated 4-20 mA and Ethernet outputs, basic main board for analog input, low voltage 12-30 Vac or 10-48 Vdc power, Pt100 100 ohm platinum RTD input, DIN alpha, -331 to 1562 degrees RoHS Compliant: Yes
Description
DIN rail transmitter with dual solid state relays, isolated 4-20 mA and Ethernet outputs, basic main board for analog input, low voltage 12-30 Vac or 10-48 Vdc power, Pt100 100 ohm platinum RTD input, DIN alpha, -331 to 1562 degrees RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Rail Transmitter With Dual Solid State Relays, Isolated 4-20 Ma And Ethernet Outputs, Basic Main Board For Analog Input, Low Voltage 12-30 Vac Or 10-48 Vdc Power, Pt100 100 Ohm Platinum Rtd Inp... - 18AC7178 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Transmitter With Dual Solid State Relays, Isolated 4-20 Ma And Ethernet Outputs, Basic Main Board For Analog Input, Low Voltage 12-30 Vac Or 10-48 Vdc Power, Pt100 100 Ohm Platinum Rtd Inp...
18AC7178
Din Rail Transmitter With Dual Solid State Relays, Isolated 4-20 Ma And Ethernet Outputs, Basic Main Board For Analog Input, Low Voltage 12-30 Vac Or 10-48 Vdc Power, Pt100 100 Ohm Platinum Rtd Inp... 18AC7178
DIN rail transmitter with dual solid state relays, isolated 4-20 mA and Ethernet outputs, basic main board for analog input, low voltage 12-30 Vac or 10-48 Vdc power, Pt100 100 ohm platinum RTD input, DIN alpha, -331 to 1562 degrees RoHS Compliant: Yes

DIN rail transmitter with dual solid state relays, isolated 4-20 mA and Ethernet outputs, basic main board for analog input, low voltage 12-30 Vac or 10-48 Vdc power, Pt100 100 ohm platinum RTD input, DIN alpha, -331 to 1562 degrees RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 18AC7178
Product Name Din Rail Transmitter With Dual Solid State Relays, Isolated 4-20 Ma And Ethernet Outputs, Basic Main Board For Analog Input, Low Voltage 12-30 Vac Or 10-48 Vdc Power, Pt100 100 Ohm Platinum Rtd Inp...
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/04 16K Controller - 1747-L541 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
Universal Process Controller - Control Master CM50 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details