Lattice Semiconductor Corporation Din Rail Transmitter With Dual Solid State Relays, Isolated 4-20 Ma And Rs232/rs485 Outputs, Basic Main Board For Analog Input, Low Voltage 12-30 Vac Or 10-48 Vdc Power, Type K Thermocouple Input, ... LT21KF

Description
DIN rail transmitter with dual solid state relays, isolated 4-20 mA and RS232/RS485 outputs, basic main board for analog input, low voltage 12-30 Vac or 10-48 Vdc power, Type K thermocouple input, -408 to 2501 degrees F RoHS Compliant: Yes
Description
DIN rail transmitter with dual solid state relays, isolated 4-20 mA and RS232/RS485 outputs, basic main board for analog input, low voltage 12-30 Vac or 10-48 Vdc power, Type K thermocouple input, -408 to 2501 degrees F RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Rail Transmitter With Dual Solid State Relays, Isolated 4-20 Ma And Rs232/rs485 Outputs, Basic Main Board For Analog Input, Low Voltage 12-30 Vac Or 10-48 Vdc Power, Type K Thermocouple Input, ... - 68W7618 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Transmitter With Dual Solid State Relays, Isolated 4-20 Ma And Rs232/rs485 Outputs, Basic Main Board For Analog Input, Low Voltage 12-30 Vac Or 10-48 Vdc Power, Type K Thermocouple Input, ...
68W7618
Din Rail Transmitter With Dual Solid State Relays, Isolated 4-20 Ma And Rs232/rs485 Outputs, Basic Main Board For Analog Input, Low Voltage 12-30 Vac Or 10-48 Vdc Power, Type K Thermocouple Input, ... 68W7618
DIN rail transmitter with dual solid state relays, isolated 4-20 mA and RS232/RS485 outputs, basic main board for analog input, low voltage 12-30 Vac or 10-48 Vdc power, Type K thermocouple input, -408 to 2501 degrees F RoHS Compliant: Yes

DIN rail transmitter with dual solid state relays, isolated 4-20 mA and RS232/RS485 outputs, basic main board for analog input, low voltage 12-30 Vac or 10-48 Vdc power, Type K thermocouple input, -408 to 2501 degrees F RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 68W7618
Product Name Din Rail Transmitter With Dual Solid State Relays, Isolated 4-20 Ma And Rs232/rs485 Outputs, Basic Main Board For Analog Input, Low Voltage 12-30 Vac Or 10-48 Vdc Power, Type K Thermocouple Input, ...
Unlock Full Specs
to access all available technical data

Similar Products

PS-7064 64-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
SLC 5/05 32K Controller - 1747-L552 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details