Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LIFCL-40-9BG400C

Description
Win Source Part Number: 1353020-LIFCL-40-9BG 400C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Lattice Semiconductor Corporation Series: CrossLink-NX™ Package: Tray Product Status: Active Package / Case: 400-LFBGA Supplier Device Package: 400-CABGA (17x17) Base Product Number: LIFCL-40 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.95V ~ 1.05V Number of Logic Elements/Cells: 39000 Total RAM Bits: 1548288 Number of I/O: 192 Number of LABs/CLBs: 9750
Request a Quote Datasheet
Description
Win Source Part Number: 1353020-LIFCL-40-9BG 400C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Lattice Semiconductor Corporation Series: CrossLink-NX™ Package: Tray Product Status: Active Package / Case: 400-LFBGA Supplier Device Package: 400-CABGA (17x17) Base Product Number: LIFCL-40 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.95V ~ 1.05V Number of Logic Elements/Cells: 39000 Total RAM Bits: 1548288 Number of I/O: 192 Number of LABs/CLBs: 9750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353020-LIFCL-40-9BG400C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353020-LIFCL-40-9BG400C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353020-LIFCL-40-9BG400C
Win Source Part Number: 1353020-LIFCL-40-9BG 400C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Lattice Semiconductor Corporation Series: CrossLink-NX™ Package: Tray Product Status: Active Package / Case: 400-LFBGA Supplier Device Package: 400-CABGA (17x17) Base Product Number: LIFCL-40 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.95V ~ 1.05V Number of Logic Elements/Cells: 39000 Total RAM Bits: 1548288 Number of I/O: 192 Number of LABs/CLBs: 9750

Win Source Part Number: 1353020-LIFCL-40-9BG400C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Lattice Semiconductor Corporation
Series: CrossLink-NX™
Package: Tray
Product Status: Active
Package / Case: 400-LFBGA
Supplier Device Package: 400-CABGA (17x17)
Base Product Number: LIFCL-40
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.95V ~ 1.05V
Number of Logic Elements/Cells: 39000
Total RAM Bits: 1548288
Number of I/O: 192
Number of LABs/CLBs: 9750

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-LIFCL-40-9BG400C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-LIFCL-40-9BG400C-ND
FPGAs (Field Programmable Gate Array) 220-LIFCL-40-9BG400C-ND
CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 192 1548288 39000 400-LFBGA

CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 192 1548288 39000 400-LFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LIFCL-40-9BG400C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LIFCL-40-9BG400C
FPGA Programmable Logic Device 696-LIFCL-40-9BG400C
IC FPGA 192 I/O 400CABGA Product overview: LIFCL-40-9BG400C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LIFCL-40-9BG400C can be used for catalog matching and distributor lookup.

IC FPGA 192 I/O 400CABGA Product overview: LIFCL-40-9BG400C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LIFCL-40-9BG400C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LIFCL-40-9BG400C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LIFCL-40-9BG400C
Embedded - FPGAs (Field Programmable Gate Array) LIFCL-40-9BG400C
IC FPGA 192 I/O 400CABGA

IC FPGA 192 I/O 400CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LIFCL-40-9BG400C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LIFCL-40-9BG400C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LIFCL-40-9BG400C
IC FPGA 192 I/O 400CABGA

IC FPGA 192 I/O 400CABGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LIFCL-40-9BG400C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LIFCL-40-9BG400C
FPGAs (Field Programmable Gate Array) LIFCL-40-9BG400C
CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 192 1548288 39000 400-LFBGA

CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 192 1548288 39000 400-LFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1353020-LIFCL-40-9BG400C 220-LIFCL-40-9BG400C-ND 696-LIFCL-40-9BG400C LIFCL-40-9BG400C LIFCL-40-9BG400C LIFCL-40-9BG400C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 39000 39000 39000 39000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other Other; 0.95V ~ 1.05V
Package Type Other; 400-LFBGA Other; Tray Other; 400-LFBGA
Pins 400 400
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details