CrossLink™ Field Programmable Gate Array (FPGA) IC 37 184320 5936 80-TFBGA
IC FPGA 37 I/O 80CKFBGA
CrossLink™ Field Programmable Gate Array (FPGA) IC 37 184320 5936 80-TFBGA
IC FPGA 37 I/O 80CKFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LIA-MD6000-6KMG80E-ND | LIA-MD6000-6KMG80E | LIA-MD6000-6KMG80E | LIA-MD6000-6KMG80E |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 80-TFBGA | Other; 80-TFBGA | ||
| Pins | 80 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |