The LFXP6E-3QN208C is a member of the LatticeXP family of FPGAs, featuring 142 I/Os and a logic capacity of 5.8K LUTs. It operates at a voltage of 1.2V and is packaged in a 208-pin PQFP. This FPGA supports a variety of I/O standards, including LVCMOS, LVTTL, and LVDS, making it versatile for different applications. It includes dedicated support for DDR memory interfaces up to DDR333 (166MHz) and offers up to four analog PLLs for clock management. The device is non-volatile and infinitely reconfigurable, allowing for quick design iterations and enhanced design security without the need for external configuration memory. Additionally, it features a sleep mode that can reduce static current by up to 1000 times, contributing to energy efficiency in designs. The LFXP6E-3QN208C is suitable for applications requiring a balance of performance, flexibility, and low power consumption.
XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP
IC FPGA 142 I/O 208QFP
XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP
IC FPGA 142 I/O 208QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP6E-3QN208C-ND | LFXP6E-3QN208C | LFXP6E-3QN208C | LFXP6E-3QN208C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Pins | 208 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |