XP Field Programmable Gate Array (FPGA) IC 100 73728 6000 144-LQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070944-LFXP6C-4TN144
Mounting: SMD (SMT)
Number of I/O: 100
Number of Logic Elements/Cells: 6000
Total RAM Bits: 73728
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array 5.8K LUTs 100 I/O 1.8/2.5/3.3V -4 Spd Product overview: LFXP6C-4TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-4TN144C can be used for catalog matching and distributor lookup.
IC FPGA 100 I/O 144TQFP
IC FPGA 100 I/O 144TQFP
XP Field Programmable Gate Array (FPGA) IC 100 73728 6000 144-LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1801-ND | 070944-LFXP6C-4TN144C | 696-LFXP6C-4TN144C | LFXP6C-4TN144C | LFXP6C-4TN144C | LFXP6C-4TN144C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4TN144C | 3.3V FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | Other; TQFP | QFP | QFP; Other; 144-LQFP | |
| Pins | 144 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 6000 | 6000 | 6000 | 6000 |