Win Source Part Number: 1382478-LFXP3E-5T100
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Series: XP
Package: Tray
Standard Package: 90 pcs
Number of I/O: 62
Number of Logic Elements/Cells: 3000
Total RAM Bits: 55296
Voltage - Supply: 1.14V ~ 1.26V
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFXP3
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
XP Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
IC FPGA 62 I/O 100TQFP Product overview: LFXP3E-5T100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3E-5T100C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
IC FPGA 62 I/O 100TQFP
IC FPGA 62 I/O 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1382478-LFXP3E-5T100C | LFXP3E-5T100C-ND | 696-LFXP3E-5T100C | LFXP3E-5T100C | LFXP3E-5T100C | LFXP3E-5T100C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3000 | 3000 | 3000 | 3000 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other | ||
| Package Type | LFQP; Other; 100-LQFP | Other; Tray | QFP; Other; 100-LQFP | QFP |