XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP
IC FPGA 136 I/O 208QFP Product overview: LFXP3E-4QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3E-4QN208C can be used for catalog matching and distributor lookup.
Win Source Part Number: 985196-LFXP3E-4QN208
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XP
Package: Tray
Standard Package: 48
Mounting: SMD (SMT)
Number of I/O: 136
Number of Logic Elements/Cells: 3000
Total RAM Bits: 55296
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFXP3
Product Status: Obsolete
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP
IC FPGA 136 I/O 208QFP
IC FPGA 136 I/O 208QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP3E-4QN208C-ND | 696-LFXP3E-4QN208C | 985196-LFXP3E-4QN208C | LFXP3E-4QN208C | LFXP3E-4QN208C | LFXP3E-4QN208C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | Other; PQFP | QFP; Other; 208-BFQFP | |||
| Pins | 208 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 2 | |||||
| Logic Cells / Logic Blocks | 3000 | 3000 | 3000 | 3000 |