XP Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
IC FPGA 62 I/O 100TQFP
XP Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
IC FPGA 62 I/O 100TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP3E-3T100I-ND | LFXP3E-3T100I | LFXP3E-3T100I | LFXP3E-3T100I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Pins | 100 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 3000 | 3000 |