Lattice Semiconductor Corporation 375MHz FPGA Programmable Logic Device LFXP3C-3QN208I

Description
Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP208, 28 X 28 MM, PLASTIC, LEAD FREE, QFP-208 Product overview: LFXP3C-3QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-3QN208I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP208, 28 X 28 MM, PLASTIC, LEAD FREE, QFP-208 Product overview: LFXP3C-3QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-3QN208I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375MHz FPGA Programmable Logic Device - 696-LFXP3C-3QN208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFXP3C-3QN208I
375MHz FPGA Programmable Logic Device 696-LFXP3C-3QN208I
Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP208, 28 X 28 MM, PLASTIC, LEAD FREE, QFP-208 Product overview: LFXP3C-3QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-3QN208I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP208, 28 X 28 MM, PLASTIC, LEAD FREE, QFP-208 Product overview: LFXP3C-3QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-3QN208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-3QN208I - 070936-LFXP3C-3QN208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-3QN208I
070936-LFXP3C-3QN208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-3QN208I 070936-LFXP3C-3QN208I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070936-LFXP3C-3QN208 I Mounting: SMD (SMT) Number of I/O: 136 Number of Logic Elements/Cells: 3000 Total RAM Bits: 55296 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.71 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070936-LFXP3C-3QN208I
Mounting: SMD (SMT)
Number of I/O: 136
Number of Logic Elements/Cells: 3000
Total RAM Bits: 55296
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP3C-3QN208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP3C-3QN208I-ND
FPGAs (Field Programmable Gate Array) LFXP3C-3QN208I-ND
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

Buy Now Datasheet
FPGA LatticeXP Family 3000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 208-Pin PQFP Tray - 477-LFXP3C-3QN208I - Utmel Electronic Limited
Hong Kong, China
FPGA LatticeXP Family 3000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 208-Pin PQFP Tray
477-LFXP3C-3QN208I
FPGA LatticeXP Family 3000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 208-Pin PQFP Tray 477-LFXP3C-3QN208I
FPGA LatticeXP Family 3000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 208-Pin PQFP Tray

FPGA LatticeXP Family 3000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 208-Pin PQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-3QN208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP3C-3QN208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP3C-3QN208I
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP3C-3QN208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP3C-3QN208I
FPGAs (Field Programmable Gate Array) LFXP3C-3QN208I
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-3QN208I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP3C-3QN208I
Embedded - FPGAs (Field Programmable Gate Array) LFXP3C-3QN208I
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP3C-3QN208I 070936-LFXP3C-3QN208I LFXP3C-3QN208I-ND 477-LFXP3C-3QN208I LFXP3C-3QN208I LFXP3C-3QN208I LFXP3C-3QN208I
Product Name 375MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-3QN208I FPGAs (Field Programmable Gate Array) FPGA LatticeXP Family 3000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 208-Pin PQFP Tray Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2 2
Logic Cells / Logic Blocks 3000 3000 3000 3000 3000
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Internal Frequency 320 MHz 320 MHz
User I/Os 136 pins 208 pins 136 pins 136 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details