Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196261-LFXP20C-3FN4
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 340
Number of Logic Elements/Cells: 20000
Total RAM Bits: 405504
Part Status: Obsolete(EOL)
Family Name: LFXP20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): APA450-FGG484ES; APA600-FFGG484PP; APA450-FFG484ES;
Introduction Date: July 21, 2005
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA
Field Programmable Gate Array, 2464 CLBs, 375MHz, 2464-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-484 Product overview: LFXP20C-3FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP20C-3FN484C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA
IC FPGA 340 I/O 484FBGA
IC FPGA 340 I/O 484FBGA
IC FPGA 340 I/O 484FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1196261-LFXP20C-3FN484C | 220-1255-ND | 696-LFXP20C-3FN484C | LFXP20C-3FN484C | LFXP20C-3FN484C | LFXP20C-3FN484C | LFXP20C-3FN484C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP20C-3FN484C | FPGAs (Field Programmable Gate Array) | 375MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 20000 | 20000 | 20000 | 20000 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 1.8V | Other; 1.71V ~ 3.465V | Other; 1.71V ~ 3.465V | Other | ||
| Package Type | Other; 484-BBGA | Other; FBGA | Other; 484-BBGA | Other; 484-BBGA | |||
| Pins | 484 |