Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-8E-5MN132C

Description
XP2 Field Programmable Gate Array (FPGA) IC 86 226304 8000 132-LFBGA, CSPBGA
Request a Quote Datasheet
Description
XP2 Field Programmable Gate Array (FPGA) IC 86 226304 8000 132-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1789-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1789-ND
FPGAs (Field Programmable Gate Array) 220-1789-ND
XP2 Field Programmable Gate Array (FPGA) IC 86 226304 8000 132-LFBGA, CSPBGA

XP2 Field Programmable Gate Array (FPGA) IC 86 226304 8000 132-LFBGA, CSPBGA

Buy Now Datasheet
435MHz FPGA Programmable Logic Device - 696-LFXP2-8E-5MN132C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-8E-5MN132C
435MHz FPGA Programmable Logic Device 696-LFXP2-8E-5MN132C
Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PBGA132, 8 X 8 MM, LEAD FREE, CSBGA-132 Product overview: LFXP2-8E-5MN132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5MN132C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PBGA132, 8 X 8 MM, LEAD FREE, CSBGA-132 Product overview: LFXP2-8E-5MN132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5MN132C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5MN132C - 79727-LFXP2-8E-5MN132C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5MN132C
79727-LFXP2-8E-5MN132C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5MN132C 79727-LFXP2-8E-5MN132C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 79727-LFXP2-8E-5MN13 2C Mounting: SMD (SMT) Number of I/O: 86 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 8000 Total RAM Bits: 226304 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 79727-LFXP2-8E-5MN132C
Mounting: SMD (SMT)
Number of I/O: 86
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 8000
Total RAM Bits: 226304
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-8E-5MN132C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-5MN132C
FPGAs (Field Programmable Gate Array) LFXP2-8E-5MN132C
XP2 Field Programmable Gate Array (FPGA) IC 86 226304 8000 132-LFBGA, CSPBGA

XP2 Field Programmable Gate Array (FPGA) IC 86 226304 8000 132-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5MN132C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-5MN132C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-5MN132C
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5MN132C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-5MN132C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-5MN132C
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array 8K LUTs 86I/O Inst- on DSP 1.2V -5 Spd - 477-LFXP2-8E-5MN132C - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 8K LUTs 86I/O Inst- on DSP 1.2V -5 Spd
477-LFXP2-8E-5MN132C
FPGA - Field Programmable Gate Array 8K LUTs 86I/O Inst- on DSP 1.2V -5 Spd 477-LFXP2-8E-5MN132C
FPGA - Field Programmable Gate Array 8K LUTs 86I/O Inst- on DSP 1.2V -5 Spd

FPGA - Field Programmable Gate Array 8K LUTs 86I/O Inst- on DSP 1.2V -5 Spd

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1789-ND 696-LFXP2-8E-5MN132C 79727-LFXP2-8E-5MN132C LFXP2-8E-5MN132C LFXP2-8E-5MN132C LFXP2-8E-5MN132C 477-LFXP2-8E-5MN132C
Product Name FPGAs (Field Programmable Gate Array) 435MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5MN132C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array 8K LUTs 86I/O Inst- on DSP 1.2V -5 Spd
Package Type Other; 132-LFBGA, CSPBGA Other; PQFP Other; 132-CSPBGA (8x8) Other; 132-LFBGA, CSPBGA Other; 132-LFBGA, CSPBGA
Pins 132 132
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 8000 8000 8000 8000 8000
User I/Os 136 pins 86 pins 86 pins 132 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details