Lattice Semiconductor Corporation 1.2V FPGA Programmable Logic Device LFXP2-5E-5TN144I

Description
FPGA 5000 Cells 1.2V 100 I/O TQFP 144-Pin Product overview: LFXP2-5E-5TN144I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5TN144I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA 5000 Cells 1.2V 100 I/O TQFP 144-Pin Product overview: LFXP2-5E-5TN144I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5TN144I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFXP2-5E-5TN144I
1.2V FPGA Programmable Logic Device 696-LFXP2-5E-5TN144I
FPGA 5000 Cells 1.2V 100 I/O TQFP 144-Pin Product overview: LFXP2-5E-5TN144I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5TN144I can be used for catalog matching and distributor lookup.

FPGA 5000 Cells 1.2V 100 I/O TQFP 144-Pin Product overview: LFXP2-5E-5TN144I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5TN144I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5TN144I - 724523-LFXP2-5E-5TN144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5TN144I
724523-LFXP2-5E-5TN144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5TN144I 724523-LFXP2-5E-5TN144I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 724523-LFXP2-5E-5TN1 44I Series: XP2 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 100 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Family Name: XP2-5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XA3S200-4TQG144I; XC3S50AN-4TQ144C; XA3S100E-4TQG144I; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 724523-LFXP2-5E-5TN144I
Series: XP2
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 100
Number of LABs/CLBs: 625
Number of Logic Elements/Cells: 5000
Total RAM Bits: 169984
Family Name: XP2-5
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XA3S200-4TQG144I; XC3S50AN-4TQ144C; XA3S100E-4TQG144I;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1107-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1107-ND
FPGAs (Field Programmable Gate Array) 220-1107-ND
XP2 Field Programmable Gate Array (FPGA) IC 100 169984 5000 144-LQFP

XP2 Field Programmable Gate Array (FPGA) IC 100 169984 5000 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5TN144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-5TN144I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-5TN144I
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5TN144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-5TN144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-5TN144I
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-5E-5TN144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-5TN144I
FPGAs (Field Programmable Gate Array) LFXP2-5E-5TN144I
XP2 Field Programmable Gate Array (FPGA) IC 100 169984 5000 144-LQFP

XP2 Field Programmable Gate Array (FPGA) IC 100 169984 5000 144-LQFP

Buy Now Datasheet
Fpga, Latticexp2, 100 I/o, Tqfp-144; No. Of Logic Blocks Lattice Semiconductor - 55AJ1730 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Latticexp2, 100 I/o, Tqfp-144; No. Of Logic Blocks Lattice Semiconductor
55AJ1730
Fpga, Latticexp2, 100 I/o, Tqfp-144; No. Of Logic Blocks Lattice Semiconductor 55AJ1730
FPGA, LATTICEXP2, 100 I/O, TQFP-144; No. of Logic Blocks:-; No. of Macrocells:5120; FPGA Family:LatticeXP2; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:5; Total RAM Bits:166Kbit; No. of I/O s:100I/O s RoHS Compliant: Yes

FPGA, LATTICEXP2, 100 I/O, TQFP-144; No. of Logic Blocks:-; No. of Macrocells:5120; FPGA Family:LatticeXP2; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:5; Total RAM Bits:166Kbit; No. of I/O s:100I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-5TN144I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-5TN144I
FPGAs (Field Programmable Gate Array) LFXP2-5E-5TN144I
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP2-5E-5TN144I 724523-LFXP2-5E-5TN144I 220-1107-ND LFXP2-5E-5TN144I LFXP2-5E-5TN144I LFXP2-5E-5TN144I 55AJ1730 LFXP2-5E-5TN144I
Product Name 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5TN144I FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Fpga, Latticexp2, 100 I/o, Tqfp-144; No. Of Logic Blocks Lattice Semiconductor FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5000 5000 5000 5000
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP Other; TQFP QFP; Other; 144-LQFP
User I/Os 100 pins 100 pins 100 pins 100 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC208-2 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details