Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-40E-7F484C

Description
XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA
Request a Quote Datasheet
Description
XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFXP2-40E-7F484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP2-40E-7F484C-ND
FPGAs (Field Programmable Gate Array) LFXP2-40E-7F484C-ND
XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFXP2-40E-7F484C
1.2V FPGA Programmable Logic Device 696-LFXP2-40E-7F484C
FPGA - Field Programmable Gate Array 40KLUTs 363 I/O Inst -on DSP 1.2V -7 Spd Product overview: LFXP2-40E-7F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-40E-7F484C can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array 40KLUTs 363 I/O Inst -on DSP 1.2V -7 Spd Product overview: LFXP2-40E-7F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-40E-7F484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7F484C - 923015-LFXP2-40E-7F484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7F484C
923015-LFXP2-40E-7F484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7F484C 923015-LFXP2-40E-7F484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923015-LFXP2-40E-7F4 84C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 363 Part Status: Obsolete Family Name: LFXP2-40 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923015-LFXP2-40E-7F484C
Series: XP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 363
Part Status: Obsolete
Family Name: LFXP2-40
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7F484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-40E-7F484C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-40E-7F484C
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7F484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-40E-7F484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-40E-7F484C
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site
FPGA - Field Programmable Gate Array 40KLUTs 363 I/O Inst -on DSP 1.2V -7 Spd - 477-LFXP2-40E-7F484C - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 40KLUTs 363 I/O Inst -on DSP 1.2V -7 Spd
477-LFXP2-40E-7F484C
FPGA - Field Programmable Gate Array 40KLUTs 363 I/O Inst -on DSP 1.2V -7 Spd 477-LFXP2-40E-7F484C
FPGA - Field Programmable Gate Array 40KLUTs 363 I/O Inst -on DSP 1.2V -7 Spd

FPGA - Field Programmable Gate Array 40KLUTs 363 I/O Inst -on DSP 1.2V -7 Spd

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-40E-7F484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-40E-7F484C
FPGAs (Field Programmable Gate Array) LFXP2-40E-7F484C
XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFXP2-40E-7F484C-ND 696-LFXP2-40E-7F484C 923015-LFXP2-40E-7F484C LFXP2-40E-7F484C LFXP2-40E-7F484C 477-LFXP2-40E-7F484C LFXP2-40E-7F484C
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7F484C Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array 40KLUTs 363 I/O Inst -on DSP 1.2V -7 Spd FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; BGA Other; 484-FPBGA (23x23) Other; 484-BBGA Other; 484-BBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 40000 40000 40000 40000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details