Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-40E-6FN484C

Description
XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA
Request a Quote Datasheet
Description
XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1130-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1130-ND
FPGAs (Field Programmable Gate Array) 220-1130-ND
XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-40E-6FN484C
435MHz FPGA Programmable Logic Device 696-LFXP2-40E-6FN484C
Field Programmable Gate Array, 435MHz, 40000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-40E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-40E-6FN484 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 40000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-40E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-40E-6FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-6FN484C - 923014-LFXP2-40E-6FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-6FN484C
923014-LFXP2-40E-6FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-6FN484C 923014-LFXP2-40E-6FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923014-LFXP2-40E-6FN 484C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 363 Family Name: LFXP2-40 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1130, LFXP240E6FN484C

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923014-LFXP2-40E-6FN484C
Series: XP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 363
Family Name: LFXP2-40
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1130, LFXP240E6FN484C

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-6FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-40E-6FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-40E-6FN484C
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-6FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-40E-6FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-40E-6FN484C
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-40E-6FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-40E-6FN484C
FPGAs (Field Programmable Gate Array) LFXP2-40E-6FN484C
XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-40E-6FN484C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-40E-6FN484C
FPGAs (Field Programmable Gate Array) LFXP2-40E-6FN484C
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1130-ND 696-LFXP2-40E-6FN484C 923014-LFXP2-40E-6FN484C LFXP2-40E-6FN484C LFXP2-40E-6FN484C LFXP2-40E-6FN484C LFXP2-40E-6FN484C
Product Name FPGAs (Field Programmable Gate Array) 435MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-6FN484C Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; 484-FPBGA (23x23) Other; 484-BBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 40000 40000 40000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2V - 870495-EP20K100FC324-2V - Win Source Electronics
Specs
Package Type Other; 324-FBGA (19x19)
Logic Family CMOS
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details