Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-40E-5F672I

Description
XP2 Field Programmable Gate Array (FPGA) IC 540 906240 40000 672-BBGA
Request a Quote
Description
XP2 Field Programmable Gate Array (FPGA) IC 540 906240 40000 672-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFXP2-40E-5F672I is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexiFLASH architecture that allows for instant-on capabilities and infinite reconfigurability. This device includes 40,000 Look-Up Tables (LUTs) and supports a variety of I/O standards, including LVCMOS, LVTTL, SSTL, HSTL, PCI, and LVDS. It is packaged in a 672-ball fpBGA configuration, making it suitable for applications requiring a high number of I/O connections. The FPGA operates at a supply voltage of 1.2V and incorporates advanced features such as embedded memory options with up to 885 Kbits of EBR SRAM and 83 Kbits of distributed RAM. It also includes sysDSP blocks for high-performance digital signal processing, with support for multiple 18x18 multipliers. The device supports dual-boot configurations and secure updates with 128-bit AES encryption, enhancing its versatility in various applications. Engineers considering the LFXP2-40E-5F672I will find it suitable for projects that demand high performance, flexibility, and security in FPGA design.

Datasheet Summary
Powered by GS/AI

The LFXP2-40E-5F672I is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexiFLASH architecture that allows for instant-on capabilities and infinite reconfigurability. This device includes 40,000 Look-Up Tables (LUTs) and supports a variety of I/O standards, including LVCMOS, LVTTL, SSTL, HSTL, PCI, and LVDS. It is packaged in a 672-ball fpBGA configuration, making it suitable for applications requiring a high number of I/O connections. The FPGA operates at a supply voltage of 1.2V and incorporates advanced features such as embedded memory options with up to 885 Kbits of EBR SRAM and 83 Kbits of distributed RAM. It also includes sysDSP blocks for high-performance digital signal processing, with support for multiple 18x18 multipliers. The device supports dual-boot configurations and secure updates with 128-bit AES encryption, enhancing its versatility in various applications. Engineers considering the LFXP2-40E-5F672I will find it suitable for projects that demand high performance, flexibility, and security in FPGA design.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFXP2-40E-5F672I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP2-40E-5F672I-ND
FPGAs (Field Programmable Gate Array) LFXP2-40E-5F672I-ND
XP2 Field Programmable Gate Array (FPGA) IC 540 906240 40000 672-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 540 906240 40000 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-5F672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-40E-5F672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-40E-5F672I
IC FPGA 540 I/O 672FPBGA

IC FPGA 540 I/O 672FPBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-5F672I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-40E-5F672I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-40E-5F672I
IC FPGA 540 I/O 672FPBGA

IC FPGA 540 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-40E-5F672I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-40E-5F672I
FPGAs (Field Programmable Gate Array) LFXP2-40E-5F672I
XP2 Field Programmable Gate Array (FPGA) IC 540 906240 40000 672-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 540 906240 40000 672-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFXP2-40E-5F672I-ND LFXP2-40E-5F672I LFXP2-40E-5F672I LFXP2-40E-5F672I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-BBGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details