XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA
IC FPGA 201 I/O 256FTBGA
IC FPGA 201 I/O 256FTBGA
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP2-30E-7FT256C-ND | LFXP2-30E-7FT256C | LFXP2-30E-7FT256C | LFXP2-30E-7FT256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 29000 | 29000 |