Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-30E-6FTN256C

Description
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA
Request a Quote
Description
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFXP2-30E-6FTN256C is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexiFLASH architecture that allows for instant-on capabilities and infinite reconfigurability. This device operates at a voltage of 1.2V and is packaged in a lead-free ftBGA with 256 pins. It includes 30,000 Look-Up Tables (LUTs) and supports a variety of I/O standards, including LVCMOS, LVTTL, SSTL, and HSTL, among others. The LFXP2-30E-6FTN256C is equipped with advanced features such as embedded memory options, including up to 83 Kbits of distributed RAM and 885 Kbits of embedded block RAM (EBR). It also supports multiple sysDSP blocks, allowing for high-performance digital signal processing with up to 32 multipliers. The device includes system-level support compliant with IEEE standards and features like dual-boot capability and secure updates with 128-bit AES encryption. Engineers considering this FPGA will benefit from its flexibility, high performance, and the ability to implement complex designs efficiently using Lattice Diamond design software. The device is suitable for a range of applications requiring reliable and secure FPGA solutions.

Datasheet Summary
Powered by GS/AI

The LFXP2-30E-6FTN256C is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexiFLASH architecture that allows for instant-on capabilities and infinite reconfigurability. This device operates at a voltage of 1.2V and is packaged in a lead-free ftBGA with 256 pins. It includes 30,000 Look-Up Tables (LUTs) and supports a variety of I/O standards, including LVCMOS, LVTTL, SSTL, and HSTL, among others. The LFXP2-30E-6FTN256C is equipped with advanced features such as embedded memory options, including up to 83 Kbits of distributed RAM and 885 Kbits of embedded block RAM (EBR). It also supports multiple sysDSP blocks, allowing for high-performance digital signal processing with up to 32 multipliers. The device includes system-level support compliant with IEEE standards and features like dual-boot capability and secure updates with 128-bit AES encryption. Engineers considering this FPGA will benefit from its flexibility, high performance, and the ability to implement complex designs efficiently using Lattice Diamond design software. The device is suitable for a range of applications requiring reliable and secure FPGA solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1125-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1125-ND
FPGAs (Field Programmable Gate Array) 220-1125-ND
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-6FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-6FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-6FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-30E-6FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-30E-6FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-30E-6FTN256C
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-6FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-6FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-6FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1125-ND LFXP2-30E-6FTN256C LFXP2-30E-6FTN256C LFXP2-30E-6FTN256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 29000 29000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCS110I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details