Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-30E-5FT256I

Description
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA
Request a Quote
Description
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFXP2-30E-5FT256I is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexiFLASH architecture that allows for instant-on capabilities and infinite reconfigurability. This device operates at a voltage of 1.2V and is packaged in a 256-ball ftBGA format, making it suitable for compact designs. It includes 30,000 Look-Up Tables (LUTs) and supports a maximum of 256 I/O pins, providing flexibility for various applications. The FPGA supports a wide range of I/O standards, including LVCMOS, LVTTL, SSTL, HSTL, PCI, and LVDS, which enhances its compatibility with different systems. It also features embedded memory options, including up to 83 Kbits of distributed RAM and 276 Kbits of embedded block RAM (EBR), along with multiple sysDSP blocks for high-performance digital signal processing tasks. Additionally, the LFXP2-30E-5FT256I supports advanced features such as dual-boot capability, secure updates with 128-bit AES encryption, and a variety of pre-engineered source synchronous interfaces, making it suitable for applications requiring high reliability and security. The device is compliant with IEEE standards, ensuring ease of integration into existing designs.

Datasheet Summary
Powered by GS/AI

The LFXP2-30E-5FT256I is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexiFLASH architecture that allows for instant-on capabilities and infinite reconfigurability. This device operates at a voltage of 1.2V and is packaged in a 256-ball ftBGA format, making it suitable for compact designs. It includes 30,000 Look-Up Tables (LUTs) and supports a maximum of 256 I/O pins, providing flexibility for various applications. The FPGA supports a wide range of I/O standards, including LVCMOS, LVTTL, SSTL, HSTL, PCI, and LVDS, which enhances its compatibility with different systems. It also features embedded memory options, including up to 83 Kbits of distributed RAM and 276 Kbits of embedded block RAM (EBR), along with multiple sysDSP blocks for high-performance digital signal processing tasks. Additionally, the LFXP2-30E-5FT256I supports advanced features such as dual-boot capability, secure updates with 128-bit AES encryption, and a variety of pre-engineered source synchronous interfaces, making it suitable for applications requiring high reliability and security. The device is compliant with IEEE standards, ensuring ease of integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1899-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1899-ND
FPGAs (Field Programmable Gate Array) 220-1899-ND
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FT256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-5FT256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-5FT256I
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FT256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-5FT256I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-5FT256I
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FT256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-30E-5FT256I
FPGAs (Field Programmable Gate Array) LFXP2-30E-5FT256I
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1899-ND LFXP2-30E-5FT256I LFXP2-30E-5FT256I LFXP2-30E-5FT256I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 29000 29000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details