Alternative Parts (Cross-Reference): Cross
Manufacturer: Lattice Semiconductor Corporation
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: XP2
Package: Tray
Product Status: Obsolete
Number of LABs/CLBs: 3625
Total RAM Bits: 396288
Number of Logic Elements/Cells: 29000
FPGA - Field Programmable Gate Array 30KLUTs 363 I/O Inst -on DSP 1.2V -5 Spd Product overview: LFXP2-30E-5F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5F484C
XP2 Field Programmable Gate Array (FPGA) IC 363 396288 29000 484-BBGA
IC FPGA 363 I/O 484FBGA
XP2 Field Programmable Gate Array (FPGA) IC 363 396288 29000 484-BBGA
IC FPGA 363 I/O 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFXP2-30E-5F484C | LFXP2-30E-5F484C-ND | LFXP2-30E-5F484C | LFXP2-30E-5F484C | LFXP2-30E-5F484C | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 29000 | 29000 | 29000 | 29000 | ||
| Package Type | Other; FBGA | Other; 484-BBGA | Other; 484-BBGA | |||
| User I/Os | 363 pins | 363 pins | 363 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |