Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-6FTN256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1323222-LFXP2-17E-6F TN256C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 201 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: 3A991D Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LFXP217E6FTN256C,220 -1118 Base Product Number: LFXP2-17 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1323222-LFXP2-17E-6F TN256C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 201 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: 3A991D Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LFXP217E6FTN256C,220 -1118 Base Product Number: LFXP2-17 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323222-LFXP2-17E-6FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323222-LFXP2-17E-6FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323222-LFXP2-17E-6FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1323222-LFXP2-17E-6F TN256C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 201 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: 3A991D Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LFXP217E6FTN256C,220 -1118 Base Product Number: LFXP2-17 RoHS Status: ROHS3 Compliant

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1323222-LFXP2-17E-6FTN256C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 201
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 282624
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LFXP217E6FTN256C,220-1118
Base Product Number: LFXP2-17
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
435MHz FPGA Programmable Logic Device - 696-LFXP2-17E-6FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-17E-6FTN256C
435MHz FPGA Programmable Logic Device 696-LFXP2-17E-6FTN256C
Field Programmable Gate Array, 435MHz, 17000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-17E-6FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-6FTN25 6C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 17000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-17E-6FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-6FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1118-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1118-ND
FPGAs (Field Programmable Gate Array) 220-1118-ND
XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-17E-6FTN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-6FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-17E-6FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-6FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-6FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-17E-6FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-6FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-17E-6FTN256C
XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-6FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-6FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323222-LFXP2-17E-6FTN256C 696-LFXP2-17E-6FTN256C 220-1118-ND LFXP2-17E-6FTN256C LFXP2-17E-6FTN256C LFXP2-17E-6FTN256C LFXP2-17E-6FTN256C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 435MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Package Type Other; 256-LBGA Other; LBGA Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details