Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256I LFXP2-17E-5FTN256I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 811999-LFXP2-17E-5FT N256I Packaging: Tray Mounting Style: SMD Number of I/O: 201 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: LFXP2-17
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 811999-LFXP2-17E-5FT N256I Packaging: Tray Mounting Style: SMD Number of I/O: 201 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: LFXP2-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256I - 811999-LFXP2-17E-5FTN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256I
811999-LFXP2-17E-5FTN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256I 811999-LFXP2-17E-5FTN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 811999-LFXP2-17E-5FT N256I Packaging: Tray Mounting Style: SMD Number of I/O: 201 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: LFXP2-17

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 811999-LFXP2-17E-5FTN256I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 201
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 282624
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: LFXP2-17

Buy Now
435MHz FPGA Programmable Logic Device - 696-LFXP2-17E-5FTN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-17E-5FTN256I
435MHz FPGA Programmable Logic Device 696-LFXP2-17E-5FTN256I
Field Programmable Gate Array, 435MHz, 17000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-17E-5FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-5FTN25 6I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 17000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-17E-5FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-5FTN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1121-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1121-ND
FPGAs (Field Programmable Gate Array) 220-1121-ND
XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

Buy Now Datasheet
Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor - 55AJ1686 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor
55AJ1686
Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor 55AJ1686
FPGA, LATTICEXP2, 201 I/O, FTBGA-256; No. of Logic Blocks:-; No. of Macrocells:17408; FPGA Family:LatticeXP2; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:5; Total RAM Bits:276Kbit; No. of I/O s:201I/O s RoHS Compliant: Yes

FPGA, LATTICEXP2, 201 I/O, FTBGA-256; No. of Logic Blocks:-; No. of Macrocells:17408; FPGA Family:LatticeXP2; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:5; Total RAM Bits:276Kbit; No. of I/O s:201I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-5FTN256I
FPGAs (Field Programmable Gate Array) LFXP2-17E-5FTN256I
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-5FTN256I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-5FTN256I
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-5FTN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-5FTN256I
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-5FTN256I
FPGAs (Field Programmable Gate Array) LFXP2-17E-5FTN256I
XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 811999-LFXP2-17E-5FTN256I 696-LFXP2-17E-5FTN256I 220-1121-ND 55AJ1686 LFXP2-17E-5FTN256I LFXP2-17E-5FTN256I LFXP2-17E-5FTN256I LFXP2-17E-5FTN256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256I 435MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V
Package Type Other; LBGA Other; 256-LBGA Other; FTBGA Other; 256-LBGA Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details