IC FPGA 160 I/O 256FBGA Product overview: LFX125EB-03F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX125EB-03F256C
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778573-LFX125EB-03F2
Series: ispXPGA
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Number of I/O: 160
Number of Logic Elements/Cells: 1936
Total RAM Bits: 94208
Number of Gates: 139000
Part Status: Obsolete(EOL)
Family Name: ispXPGA 125E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): APA075-FGG256I; APA075-FGG256; APA450-FGG256A; APA075-FG256;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC FPGA 160 I/O 256FBGA
IC FPGA 160 I/O 256FBGA
IC FPGA 160 I/O 256FBGA
ispXPGA® Field Programmable Gate Array (FPGA) IC 160 94208 1936 256-BGA
IC FPGA 160 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFX125EB-03F256C | 220-1237-ND | 778573-LFX125EB-03F256C | LFX125EB-03F256C | 477-LFX125EB-03F256C | LFX125EB-03F256C | LFX125EB-03F256C | LFX125EB-03F256C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EB-03F256C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 160 I/O 256FBGA | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 139000 | 139000 | 139000 | 139000 | 139000 | 139000 | ||
| Logic Cells / Logic Blocks | 1936 | 1936 | 1936 | 1936 | 1936 | |||
| Package Type | Other; BGA | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | |||
| User I/Os | 160 pins | 256 pins | 160 pins | 160 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |