Lattice Semiconductor Corporation Embedded Processors and Controllers - LFX1200EB-03F900I LFX1200EB-03F900I

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033057-LFX1200EB-03 F900I Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Memory Size: 82.5 kB RAM Size: 51.8 kB Number of Pins: 900 Number of Logic Elements/Cells: 15376 Categories: Embedded Processors and Controllers Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Number of I/Os: 496 Number of Logic Blocks (LABs): 15376
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033057-LFX1200EB-03 F900I Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Memory Size: 82.5 kB RAM Size: 51.8 kB Number of Pins: 900 Number of Logic Elements/Cells: 15376 Categories: Embedded Processors and Controllers Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Number of I/Os: 496 Number of Logic Blocks (LABs): 15376
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - LFX1200EB-03F900I - 1033057-LFX1200EB-03F900I - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - LFX1200EB-03F900I
1033057-LFX1200EB-03F900I
Embedded Processors and Controllers - LFX1200EB-03F900I 1033057-LFX1200EB-03F900I
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033057-LFX1200EB-03 F900I Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Memory Size: 82.5 kB RAM Size: 51.8 kB Number of Pins: 900 Number of Logic Elements/Cells: 15376 Categories: Embedded Processors and Controllers Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Number of I/Os: 496 Number of Logic Blocks (LABs): 15376

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033057-LFX1200EB-03F900I
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
Memory Size: 82.5 kB
RAM Size: 51.8 kB
Number of Pins: 900
Number of Logic Elements/Cells: 15376
Categories: Embedded Processors and Controllers
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Number of I/Os: 496
Number of Logic Blocks (LABs): 15376

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1033057-LFX1200EB-03F900I
Product Name Embedded Processors and Controllers - LFX1200EB-03F900I
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 879-BCM2070CB0KUFBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details