Lattice Semiconductor Corporation Embedded - FPGAs (Field Programmable Gate Array) LFSCM3GA15EP1-5FN256I

Description
IC FPGA 139 I/O 256FBGA
Description
IC FPGA 139 I/O 256FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The LFSCM3GA15EP1-5FN256I is a member of the LatticeSC/M family of FPGAs, featuring a high-performance FPGA fabric with 15K Look-Up Tables (LUTs) and a maximum of 256 I/O pins. It supports a range of embedded memory options, including up to 7.8 Mbits of sysMEM block RAM and additional distributed RAM. The device operates at a core voltage of 1.2V and is packaged in a lead-free 256-ball fpBGA format. This FPGA includes advanced clock management capabilities with eight analog PLLs and twelve DLLs, enabling clock frequencies from 15MHz to 1GHz. It also features high-speed SERDES with performance ranging from 600Mbps to 3.8Gbps, suitable for various communication standards such as GbE and PCI Express. The device supports multiple I/O standards, including LVCMOS, LVTTL, and LVDS, with programmable on-die termination options. The LFSCM3GA15EP1-5FN256I is designed for applications requiring high performance and flexibility, making it suitable for complex system designs in communication and data processing.

Datasheet Summary
Powered by GS/AI

The LFSCM3GA15EP1-5FN256I is a member of the LatticeSC/M family of FPGAs, featuring a high-performance FPGA fabric with 15K Look-Up Tables (LUTs) and a maximum of 256 I/O pins. It supports a range of embedded memory options, including up to 7.8 Mbits of sysMEM block RAM and additional distributed RAM. The device operates at a core voltage of 1.2V and is packaged in a lead-free 256-ball fpBGA format. This FPGA includes advanced clock management capabilities with eight analog PLLs and twelve DLLs, enabling clock frequencies from 15MHz to 1GHz. It also features high-speed SERDES with performance ranging from 600Mbps to 3.8Gbps, suitable for various communication standards such as GbE and PCI Express. The device supports multiple I/O standards, including LVCMOS, LVTTL, and LVDS, with programmable on-die termination options. The LFSCM3GA15EP1-5FN256I is designed for applications requiring high performance and flexibility, making it suitable for complex system designs in communication and data processing.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - LFSCM3GA15EP1-5FN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSCM3GA15EP1-5FN256I
Embedded - FPGAs (Field Programmable Gate Array) LFSCM3GA15EP1-5FN256I
IC FPGA 139 I/O 256FBGA

IC FPGA 139 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFSCM3GA15EP1-5FN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSCM3GA15EP1-5FN256I
FPGAs (Field Programmable Gate Array) LFSCM3GA15EP1-5FN256I
SCM Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA

SCM Field Programmable Gate Array (FPGA) IC 139 1054720 15000 256-BGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFSCM3GA15EP1-5FN256I LFSCM3GA15EP1-5FN256I
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 15000 15000
User I/Os 139 pins 139 pins
Package Type Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCS110I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details