Lattice Semiconductor Corporation Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA80E-7FC1152C

Description
IC FPGA 660 I/O 1152FCBGA
Description
IC FPGA 660 I/O 1152FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The LFSC3GA80E-7FC1152C is a high-performance FPGA from the LatticeSC/M family, featuring 80.1K Look-Up Tables (LUTs) and 7.8 Mbits of embedded block RAM. It supports a wide range of I/O standards, including LVCMOS, LVTTL, and LVDS, with high-speed PURESPEED I/O capable of up to 2Gbps. The device includes 32 high-speed SERDES with performance ranging from 600Mbps to 3.8Gbps, making it suitable for applications requiring robust data transmission. The FPGA operates at a maximum clock frequency of 700MHz for global clocks and 1GHz for edge clocks, ensuring efficient processing capabilities. It is packaged in a ceramic flip-chip BGA with 1152 balls, designed for commercial temperature ranges. This FPGA is ideal for communication network systems and applications that demand high integration and performance.

Datasheet Summary
Powered by GS/AI

The LFSC3GA80E-7FC1152C is a high-performance FPGA from the LatticeSC/M family, featuring 80.1K Look-Up Tables (LUTs) and 7.8 Mbits of embedded block RAM. It supports a wide range of I/O standards, including LVCMOS, LVTTL, and LVDS, with high-speed PURESPEED I/O capable of up to 2Gbps. The device includes 32 high-speed SERDES with performance ranging from 600Mbps to 3.8Gbps, making it suitable for applications requiring robust data transmission. The FPGA operates at a maximum clock frequency of 700MHz for global clocks and 1GHz for edge clocks, ensuring efficient processing capabilities. It is packaged in a ceramic flip-chip BGA with 1152 balls, designed for commercial temperature ranges. This FPGA is ideal for communication network systems and applications that demand high integration and performance.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA80E-7FC1152C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFSC3GA80E-7FC1152C
Embedded - FPGAs (Field Programmable Gate Array) LFSC3GA80E-7FC1152C
IC FPGA 660 I/O 1152FCBGA

IC FPGA 660 I/O 1152FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFSC3GA80E-7FC1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFSC3GA80E-7FC1152C
FPGAs (Field Programmable Gate Array) LFSC3GA80E-7FC1152C
SC Field Programmable Gate Array (FPGA) IC 660 5816320 80000 1152-BCBGA, FCBGA

SC Field Programmable Gate Array (FPGA) IC 660 5816320 80000 1152-BCBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFSC3GA80E-7FC1152C LFSC3GA80E-7FC1152C
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 80000 80000
User I/Os 660 pins 660 pins
Package Type Other; 1152-BCBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details