IC FPGA 288 I/O 484FBGA Product overview: LFECP10E-5FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFECP10E-5FN484C
ECP Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196227-LFECP10E-5FN
Mounting Style: SMD
Number of Logic Elements/Cells: 10200
Total RAM Bits: 282624
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-BBGA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LFECP10
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 288
Supply Voltage (V): 1.14V ~ 1.26V
IC FPGA 288 I/O 484FBGA
IC FPGA 288 I/O 484FBGA
ECP Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFECP10E-5FN484C | LFECP10E-5FN484C-ND | 1196227-LFECP10E-5FN484C | LFECP10E-5FN484C | LFECP10E-5FN484C | LFECP10E-5FN484C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFECP10E-5FN484C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 10200 | 10200 | 10200 | 10200 | ||
| Internal Frequency | 420 MHz | |||||
| User I/Os | 288 pins | 288 pins | 288 pins | |||
| Operating Temperature | 0 C (32 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |