EC Field Programmable Gate Array (FPGA) IC 97 56320 3100 144-LQFP
IC FPGA 97 I/O 144TQFP Product overview: LFEC3E-3T144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-3T144C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922985-LFEC3E-3T144C
Series: EC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 97 56320 3100 144-LQFP
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 97
Part Status: Obsolete
Family Name: LFEC3
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
EC Field Programmable Gate Array (FPGA) IC 97 56320 3100 144-LQFP
IC FPGA 97 I/O 144TQFP
IC FPGA 97 I/O 144TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFEC3E-3T144C-ND | 696-LFEC3E-3T144C | 922985-LFEC3E-3T144C | LFEC3E-3T144C | LFEC3E-3T144C | LFEC3E-3T144C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-3T144C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP; Other; 144-LQFP | QFP | |
| Pins | 144 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 3100 | |||||
| Logic Cells / Logic Blocks | 3100 | 3100 | 3100 |