Lattice Semiconductor Corporation 420MHz FPGA Programmable Logic Device LFEC3E-3FN256C

Description
Field Programmable Gate Array, 384 CLBs, 420MHz, 3100-Cell, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFEC3E-3FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-3FN256C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 384 CLBs, 420MHz, 3100-Cell, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFEC3E-3FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-3FN256C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
420MHz FPGA Programmable Logic Device - 696-LFEC3E-3FN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFEC3E-3FN256C
420MHz FPGA Programmable Logic Device 696-LFEC3E-3FN256C
Field Programmable Gate Array, 384 CLBs, 420MHz, 3100-Cell, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFEC3E-3FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-3FN256C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 384 CLBs, 420MHz, 3100-Cell, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFEC3E-3FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC3E-3FN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1773-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1773-ND
FPGAs (Field Programmable Gate Array) 220-1773-ND
EC Field Programmable Gate Array (FPGA) IC 160 56320 3100 256-BGA

EC Field Programmable Gate Array (FPGA) IC 160 56320 3100 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-3FN256C - 070911-LFEC3E-3FN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-3FN256C
070911-LFEC3E-3FN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-3FN256C 070911-LFEC3E-3FN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070911-LFEC3E-3FN256 C Mounting: SMD (SMT) Number of I/O: 160 Number of Logic Elements/Cells: 3100 Total RAM Bits: 56320 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FPBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070911-LFEC3E-3FN256C
Mounting: SMD (SMT)
Number of I/O: 160
Number of Logic Elements/Cells: 3100
Total RAM Bits: 56320
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-3FN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFEC3E-3FN256C
Embedded - FPGAs (Field Programmable Gate Array) LFEC3E-3FN256C
IC FPGA 160 I/O 256FBGA

IC FPGA 160 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-3FN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFEC3E-3FN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFEC3E-3FN256C
IC FPGA 160 I/O 256FBGA

IC FPGA 160 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFEC3E-3FN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFEC3E-3FN256C
FPGAs (Field Programmable Gate Array) LFEC3E-3FN256C
EC Field Programmable Gate Array (FPGA) IC 160 56320 3100 256-BGA

EC Field Programmable Gate Array (FPGA) IC 160 56320 3100 256-BGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free - 477-LFEC3E-3FN256C - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free
477-LFEC3E-3FN256C
FPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free 477-LFEC3E-3FN256C
FPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free

FPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFEC3E-3FN256C 220-1773-ND 070911-LFEC3E-3FN256C LFEC3E-3FN256C LFEC3E-3FN256C LFEC3E-3FN256C 477-LFEC3E-3FN256C
Product Name 420MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC3E-3FN256C Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free
System Gates 3100 3100
Logic Cells / Logic Blocks 3000 3100 3100 3100 3100
Package Type Other; BGA Other; 256-BGA Other; 256-FPBGA (17x17) Other; 256-BGA Other; 256-BGA
Internal Frequency 340 MHz 340 MHz
User I/Os 100 pins 160 pins 160 pins 256 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details