IC FPGA 360 I/O 484FBGA Product overview: LFEC33E-4F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC33E-4F484C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196215-LFEC33E-4F48
Mounting Style: SMD
Number of Logic Elements/Cells: 32800
Total RAM Bits: 434176
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-BBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LFEC33
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 360
Supply Voltage (V): 1.14V ~ 1.26V
EC Field Programmable Gate Array (FPGA) IC 360 434176 32800 484-BBGA
EC Field Programmable Gate Array (FPGA) IC 360 434176 32800 484-BBGA
IC FPGA 360 I/O 484FBGA
IC FPGA 360 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC33E-4F484C | 1196215-LFEC33E-4F484C | LFEC33E-4F484C-ND | LFEC33E-4F484C | LFEC33E-4F484C | LFEC33E-4F484C |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC33E-4F484C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 32800 | |||||
| Logic Cells / Logic Blocks | 32800 | 32800 | 32800 | 32800 | ||
| Internal Frequency | 378 MHz | |||||
| User I/Os | 360 pins | 360 pins | 360 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |