Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196211-LFEC1E-3T144
Series: EC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 97
Number of Logic Elements/Cells: 1500
Total RAM Bits: 18432
Part Status: Obsolete(EOL)
Family Name: LFEC1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): M2S010-TQG144I; M2S010-TQG144; XC3S100E-4TQG144I;
Introduction Date: June 25, 2004
ECCN: EAR99
Country of Origin: Indonesia ,Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP
IC FPGA 97 I/O 144TQFP Product overview: LFEC1E-3T144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-3T144C can be used for catalog matching and distributor lookup.
IC FPGA 97 I/O 144TQFP
IC FPGA 97 I/O 144TQFP
EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1196211-LFEC1E-3T144C | LFEC1E-3T144C-ND | 696-LFEC1E-3T144C | LFEC1E-3T144C | LFEC1E-3T144C | LFEC1E-3T144C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3T144C | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1500 | 1500 | 1500 | 1500 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | ||
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | QFP; Other; 144-LQFP | |||
| Pins | 144 |