Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196207-LFEC15E-4FN2
Series: EC
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 195
Number of Logic Elements/Cells: 15400
Total RAM Bits: 358400
Part Status: Obsolete(EOL)
Family Name: LFEC15
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): M1A3PE3000L-1FG256; M1A3P600L-FG256YI; M1A3P600L-1FGG256Y;
Introduction Date: June 25, 2004
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
EC Field Programmable Gate Array (FPGA) IC 195 358400 15400 256-BGA
Field Programmable Gate Array, 1920 CLBs, 420MHz, 15300-Cell, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFEC15E-4FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC15E-4FN256I can be used for catalog matching and distributor lookup.
IC FPGA 195 I/O 256FBGA
IC FPGA 195 I/O 256FBGA
EC Field Programmable Gate Array (FPGA) IC 195 358400 15400 256-BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1196207-LFEC15E-4FN256I | LFEC15E-4FN256I-ND | 696-LFEC15E-4FN256I | LFEC15E-4FN256I | LFEC15E-4FN256I | LFEC15E-4FN256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC15E-4FN256I | FPGAs (Field Programmable Gate Array) | 420MHz FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 15400 | 15400 | 15400 | 15400 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | ||
| Package Type | Other; 256-BGA | Other; BGA | Other; 256-BGA |