Alternative Parts (Cross-Reference): Cross
Manufacturer: Lattice Semiconductor Corporation
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: MachXO
Package: Tray
Product Status: Obsolete
Number of LABs/CLBs: 80
Number of I/O: 74
Voltage - Supply: 1.71V ~ 3.465V
Mounting Type: Surface Mount
MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA
640 LE FPGA, 500MHz, 74 I/O, 4.9ns, 3.3V, PBGA100 Product overview: LCMXO640C-3M100I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO640C-3M100I
IC FPGA 74 I/O 100CSBGA
MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA
IC FPGA 74 I/O 100CSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO640C-3M100I-ND | 696-LCMXO640C-3M100I | LCMXO640C-3M100I | LCMXO640C-3M100I | LCMXO640C-3M100I | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | 500MHz 3.3V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other; 1.71V ~ 3.465V | Other; 3.3V | Other | Other; 1.71V ~ 3.465V | ||
| Package Type | Other; 100-LFBGA, CSPBGA | PBGA | Other; 100-LFBGA, CSPBGA | |||
| Pins | 100 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 640 | 640 | 640 |